DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59
Product Name Notes
"Coax, Pin Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial"
"Coax, Pin Center, Assembly Contact Gold Solder 0.141"" Flexible Coaxial"
"Coax, Socket Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial"
"Coax, Socket Center, Assembly Contact Gold Solder 0.141"" Flexible Coaxial"
1.0MM FEMALE (JACK) TO 1.85MM MA
1.0MM MALE (PLUG) TO 1.85MM MALE
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Compression
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
1.85mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
1.85mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
1.85mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
1.85MM FEMALE (JACK) TO 1.0MM FE
ADAPT JACK-JACK 2.4MM 1.45 VSWR
ADAPT JACK-JACK 2.92MM 1.25 VSWR
ADAPT JACK-JACK 2.92MM 1.3 VSWR
ADAPT JACK-JACK 2.92MM 1.35 VSWR
ADAPT JACK-JACK 2.92MM SS 1.2 VS
ADAPT JACK-JACK 2.92MM SS 1.25 V
ADAPT JACK-JACK 2.92MM SS 1.3 VS
ADAPT JACK-JACK 7/16 DIN 1.15 VS
ADAPT JACK-JACK BNC
ADAPT JACK-JACK SMA 1.2 VSWR
ADAPT JACK-JACK SMB 1.3 VSWR
ADAPT JACK-JACK TYPE N 1.15 VSWR
ADAPT JACK-JACK TYPE N SS 1.15 V
ADAPT JACK-JACK TYPE N SS 1.3 VS
ADAPT JACK-PLUG 1.85MM SS 1.35 V
ADAPT JACK-PLUG 2.4MM SS 1.3 VSW
ADAPT JACK-PLUG 2.92MM 1.15 VSWR
ADAPT JACK-PLUG 2.92MM SS 1.3 VS
ADAPT JACK-PLUG 3.5MM 1.25 VSWR
ADAPT JACK-PLUG SMA 1.2 VSWR
ADAPT JACK-PLUG SMA SS 1.15 VSWR
ADAPT JACK-PLUG SMA SS 1.2 VSWR
ADAPT JACK-PLUG SMA SS 1.25 VSWR
ADAPT JACK-PLUG TYPE N 1.25 VSWR
ADAPT JACK-PLUG TYPE N 1.35 VSWR
ADAPT JACK-PLUG UHF
ADAPT JACK-SEXLESS 3.5MM
ADAPT PLUG-JACK 1.85MM SS 1.3 VS
ADAPT PLUG-JACK 1.85MM SS 1.33 V
ADAPT PLUG-JACK 1.85MM SS 1.4 VS
ADAPT PLUG-JACK 2.4MM SS 1.5 VSW
ADAPT PLUG-JACK 2.92MM SS 1.25 V
ADAPT PLUG-JACK 2.92MM SS 1.3 VS
ADAPT PLUG-JACK 3.5MM SS 1.25 VS
ADAPT PLUG-JACK 7/16 DIN
ADAPT PLUG-JACK MINI UHF
ADAPT PLUG-JACK SMA SS 1.2 VSWR
ADAPT PLUG-JACK SMA SS 1.3 VSWR
ADAPT PLUG-JACK TYPE N SS 1.15 V
ADAPT PLUG-PLUG 2.4MM SS 1.3 VSW
ADAPT PLUG-PLUG 2.4MM SS 1.5 VSW
ADAPT PLUG-PLUG 2.4MM SS 1.6 VSW
ADAPT PLUG-PLUG 2.92MM SS 1.25 V
ADAPT PLUG-PLUG 2.92MM SS 1.3 VS
ADAPT PLUG-PLUG BNC 1.4 VSWR
ADAPT PLUG-PLUG SMA SS 1.2 VSWR
ADAPT PLUG-PLUG SMA SS 1.25 VSWR
ADAPT PLUG-PLUG SMB 1.3 VSWR
ADAPT PLUG-PLUG SMC 1.35 VSWR
ADAPT PLUG-PLUG TYPE N 1.5 VSWR
ADAPT PLUG-PLUG TYPE N SS 1.15 V
ADAPT SEXLESS-JACK 7MM SS 1.15 V
ADAPT SEXLESS-PLUG 7MM SS 1.15 V
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
BMZ Connector Jack, Female Socket 50Ohm Panel Mount Solder
BMZ Connector Plug, Male Pin 50Ohm Panel Mount Solder
BZ Connector Jack, Female Socket 50Ohm Panel Mount Solder
BZ Connector Plug, Male Pin 50Ohm Panel Mount Solder
COAX ADAPT 1.0MM TO 1.85MM
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT 1.85MM TO 2.4MM
COAX ADAPT 1.85MM TO 2.92MM
COAX ADAPT 1.85MM TO 3.5MM
COAX ADAPT 10/32 TO 10/32
COAX ADAPT 2.4MM TO 2.4MM
COAX ADAPT 2.4MM TO 2.92MM
COAX ADAPT 2.4MM TO 3.5MM
COAX ADAPT 2.92MM TO 2.92MM
COAX ADAPT 2.92MM TO 3.5MM
COAX ADAPT 3.5MM TO 3.5MM
COAX ADAPT 3.5MM TO 7MM
COAX ADAPT 7/16 DIN TO 7/16 DIN
COAX ADAPT BNC TO 10/32
COAX ADAPT BNC TO BNC
COAX ADAPT BNC TO C
COAX ADAPT BNC TO F
COAX ADAPT BNC TO HN
COAX ADAPT BNC TO MCX
COAX ADAPT BNC TO MMCX
COAX ADAPT BNC TO N
COAX ADAPT BNC TO RP-BNC
COAX ADAPT BNC TO SMA
COAX ADAPT BNC TO SMB
COAX ADAPT BNC TO SMC
COAX ADAPT BNC TO SSMB
COAX ADAPT BNC TO TNC
COAX ADAPT BNC TO UHF, MINI
COAX ADAPT BNC TO UHF
COAX ADAPT C TO C
COAX ADAPT F TO F
COAX ADAPT HN TO HN
COAX ADAPT MCX TO MCX, DUAL
COAX ADAPT MHV TO SHV
COAX ADAPT N TO 2.4MM
COAX ADAPT N TO 2.92MM
COAX ADAPT N TO 3.5MM
COAX ADAPT N TO 7MM
COAX ADAPT N TO N
COAX ADAPT N TO TNC
COAX ADAPT N TO UHF, MINI
COAX ADAPT N TO UHF
COAX ADAPT RP-TNC TO BNC
COAX ADAPT SC TO SC
COAX ADAPT SHV TO SHV
COAX ADAPT SMA TO 1.85MM
COAX ADAPT SMA TO 2.4MM
COAX ADAPT SMA TO 2.92MM
COAX ADAPT SMA TO 3.5MM
COAX ADAPT SMA TO 7MM
COAX ADAPT SMA TO BMA
COAX ADAPT SMA TO F
COAX ADAPT SMA TO GMS
COAX ADAPT SMA TO N
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO SMB
COAX ADAPT SMA TO SMC
COAX ADAPT SMA TO SSMB
COAX ADAPT SMA TO SSMC
COAX ADAPT SMB TO SMB, DUAL
COAX ADAPT SMB TO SMB
COAX ADAPT SMC TO SMC
COAX ADAPT SMP MINI TO SMP MINI
COAX ADAPT SMP TO SMP
COAX ADAPT SSMA TO 7MM
COAX ADAPT SSMA TO SSMA
COAX ADAPT SSMB TO SSMB
COAX ADAPT SSMC TO SSMC
COAX ADAPT TNC TO TNC
COAX ADAPT UHF TO UHF, MINI
COAX ADAPT UHF TO UHF
Coax, Pin Center, Assembly Contact Gold Solder LMR 240-75 Coaxial
Coax, Pin Center, Assembly Contact Gold Solder RG-142/400 Coaxial
Coax, Pin Center, Assembly Contact Gold Solder RG-179 Coaxial
Coax, Socket Center, Assembly Contact Gold Solder LMR 240-75 Coaxial
Coax, Socket Center, Assembly Contact Gold Solder RG-142/400 Coaxial
Coax, Socket Center, Assembly Contact Gold Solder RG-179 Coaxial
Connector Cap (Cover), Shorting For SMA Jacks
Connector Housing Module For
Pin Contact Coax Gold BMA
Pin Contact Coax Gold SMPS
PN Connector Jack, Female Socket 50Ohm Panel Mount Solder
PN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
PTNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
PTNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
S.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SMA FEM TO SMA MALE REV POLARITY
SMPM Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMPM Connector Plug, Male Pin 50Ohm Through Hole Solder
SMPM SOCKET (SIZE 12) D38999 CON
SMPS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Socket Contact Coax Gold BMA
Socket Contact Coax Gold SMPS
Terminator Coax Connector Jack, Female Socket 2.4mm (APC-2.4, OS-50) 50 Ohms
Terminator Coax Connector Plug, Male Pin 2.4mm (APC-2.4, OS-50) 50 Ohms
Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms
Terminator Coax Connector Plug, Male Pin BMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMP 50 Ohms
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
Terminator Coax Connector Plug, Male Pin SMPS 50 Ohms
ZMA Connector Jack, Female Socket 50Ohm
ZMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

<< Prev Next >>