SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
SMA FEMALE SOLDERLESS PCB COMP INDIVIDUAL BAG
RF Connectors / Coaxial Connectors SMA F Comp/Mnt Conn 2 Hole w Scrw
RF COAXIAL, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Compress
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF2921-61356-1S-ND | SF2921-61356-1S | SF2921-61356-1S | 37AC4440 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Connectors / Coaxial Connectors | Rf Coaxial, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA; Jack, Female Socket | SMA | ||
| Mounting | Surface Mount | PCB |