BMA Female to SMA Female Adapter, 2 Hole
Adapter Coaxial Connector SMA Jack, Female Socket To BMA Jack, Female Socket 50Ohm
RF ADAPTOR, SMA JACK-BMA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial
RF Adapters - Between Series BMA F to SMA F Adapter, 2 Hole
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1157-6009 | SF1157-6009-ND | 43AC7429 | SF1157-6009 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adaptor, Sma Jack-Bma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Connector Type | SMA | BMA; SMA | BMA; SMA |