SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range.
The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
2.4mm Male Connector for .047 Cable
RF Connectors / Coaxial Connectors 2.4mm M Conn for .047 Cable
2.4mm Male Connector for .047 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 50) - (Bulk Piece Parts: 1x Body Insert (p/n: 012-16-038), 1x Ferrule (p/n: 052-16-008),1x Clamp Nut (p/n: 029-15-013))
| SV Microwave, Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF1611-60001 | SF1611-60001-ND | SF1611-60001 | SF1611-60001 | 43AC7487 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | 2.4Mm Male Connector For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | ||
| Connector Type | 2.4mm Connector | 2.4mm Connector |