SV Microwave, Inc. adapters SF1122-6034

Description
ZMA Male (110°|140°|110°) to SMA Fem
Request a Quote Datasheet
Description
ZMA Male (110°|140°|110°) to SMA Fem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
SF1122-6034
adapters SF1122-6034
ZMA Male (110°|140°|110°) to SMA Fem

ZMA Male (110°|140°|110°) to SMA Fem

Buy Now
Coaxial Connector (RF) Adapters - SF1122-6034-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1122-6034-ND
Coaxial Connector (RF) Adapters SF1122-6034-ND
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - SF1122-6034 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
SF1122-6034
RF Adapters - Between Series SF1122-6034
RF Adapters - Between Series ZMA F 110/140/110 to SMA F Adapter

RF Adapters - Between Series ZMA F 110/140/110 to SMA F Adapter

Buy Now Datasheet
Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 41AC9201 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
41AC9201
Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 41AC9201
RF ADAPTER, SMA JACK-ZMA PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:ZMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA JACK-ZMA PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:ZMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SF1122-6034 SF1122-6034-ND SF1122-6034 41AC9201
Product Name adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 5254599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Triax; Type F
Gender Female / Jack
Geometry Straight; Straight
View Details