2.92MM FEMALE SOLDERLESS PCB 2 MOUNTING HGOLES
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF COAXIAL, 2.92MM JACK, 50 OHM, PANEL; Connector Type:2.92mm Connector; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 2.92mm 2-H, (StrpLn) 4.76mm Screws, FEM
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF1521-60115-1S | SF1521-60115-1S-ND | 58AC8076 | SF1521-60115-1S |
| Product Name | Connectors RF - MIL Qualified | Coaxial Connector (RF) Assemblies | Rf Coaxial, 2.92Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | 2.92mm Connector; Jack, Female Socket | 2.92mm Connector | ||
| Mounting | Surface Mount | PCB |