2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF COAX CONN, R/A, 2.92MM PLUG, 50 OHM; Connector Type:2.92mm Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1678-SF1512-60027-ND | 68AH8154 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, R/a, 2.92Mm Plug, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Connector Type | 2.92mm Connector | 2.92mm Connector |