Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
SMA FEMALE TO MALE ADAPTER INDIVIDUAL BAG
RF Adapters - In Series SMA F to M Adapter Adapter Female
SMA FEMALE TO MALE ADAPTER
RF ADAPTOR, SMA PLUG-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | SF2997-6003 | SF2997-6003-ND | SF2997-6003 | SF2997-6003 | 84AC2735 | 43AC7522 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | RF Adapters - In Series | Sma Female To Male Adapter Amphenol Sv Microwave | Rf Adaptor, Sma Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |