SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Male Connector, R/A for RG-174 Cable
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
CONN SMA PLUG R/A 50OHM SOLDER Product overview: SF2913-6001 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SF2913-6001 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1159707-SF2913-6001
Category: Connectors, Interconnects>Coaxia
Series: SMA
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Package: Tray
Contact Termination: Solder
Connector Style: SMA
Frequency - Max: 12.4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Crimp
Cable Group: RG-174, 316
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 2 pcs - 1 Connector, 1 Heat Shrink
Mounting Type: Free Hanging (In-Line), Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: SF2913
SMA Male Connector, R/A for RG-174 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 50) - (Bulk Piece Parts: 1x Shrink Tubing (p/n: 220-29-021), 1x Crimp Ring (p/n: 040-23-004),1x Cap (p/n: 077-29-015))
RF Connectors / Coaxial Connectors SMA Male Conn R/A for RG-174 Cable
| SV Microwave, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF2913-6001 | SF2913-6001 | SF2913-6001-ND | 437-SF2913-6001 | 1159707-SF2913-6001 | 43AC7510 | SF2913-6001 |
| Product Name | SMA Connector | Coaxial Connector (RF) Assemblies | 50OHM Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) | Sma Male Connector, R/a For Rg-174 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Connector Type | SMA | SMA | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle |