Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
2.4mm Male to 2.92mm Female Adapter
2.4MM MALE TO 2.92MM FEMALE ADAPTER
RF Adapters - Between Series 2.4mm M to 2.92mm F Adapter
RF ADAPTER, 2.4MM PLUG-2.92MM JACK; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SF1116-6002-ND | SF1116-6002 | SF1116-6002 | SF1116-6002 | 42AC0089 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | RF Adapters - Between Series | Rf Adapter, 2.4Mm Plug-2.92Mm Jack; Convert From Coax Type Amphenol Sv Microwave |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack |