2.4MM FEMALE TO 2.92MM FEMALE ADAPTER
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
2.4mm Female to 2.92mm Female Adapter
RF ADAPTER, 2.4MM-2.92MM JACK, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes
RF Adapters - Between Series 2.4mm F to 2.92mm F Adapter
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1116-6004 | SF1116-6004-ND | SF1116-6004 | 41AC9198 | SF1116-6004 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Connector (RF) Adapters | adapters | Rf Adapter, 2.4Mm-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Gender | Female / Jack | Female / Jack | Female / Jack |