Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Jack, Female Socket 50Ohm
ZMA Female (130°|100°|130°) to SMA F
ZMA FEMALE (130° 100° 130°) TO SMA FEMALE ADAPTER
RF Adapters - Between Series ZMA F 130/100/130 to SMA F Adapter
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF1187-6625-ND | SF1187-6625 | 43AC7434 | SF1187-6625 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Zma Female (130° 100° 130°) To Sma Female Adapter Amphenol Sv Microwave | RF Adapters - Between Series |
| Connector Type | SMA | SMA |