Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
2.92MM MALE TO FEMALE ADAPTER INDIVIDUAL BAG
RF ADAPTOR, 2.92MM PLUG-JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes
RF Adapters - In Series 2.92mm M to F Adapt ADP DC-40GHZ
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1597-6003 | SF1597-6003-ND | SF1597-6003 | 43AC7486 | SF1597-6003 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Rf Adaptor, 2.92Mm Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - In Series |
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack |