SV Microwave, Inc. Coaxial Connector (RF) Adapters SF1122-6031

Description
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - SF1122-6031-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1122-6031-ND
Coaxial Connector (RF) Adapters SF1122-6031-ND
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
SF1122-6031
adapters SF1122-6031
ZMA Male (90°) to SMA Female Adapter

ZMA Male (90°) to SMA Female Adapter

Buy Now
Zma Male (90°) To Sma Female Adapter Amphenol Sv Microwave - 43AC7402 - Newark, An Avnet Company
Chicago, IL, United States
Zma Male (90°) To Sma Female Adapter Amphenol Sv Microwave
43AC7402
Zma Male (90°) To Sma Female Adapter Amphenol Sv Microwave 43AC7402
ZMA MALE (90°) TO SMA FEMALE ADAPTER

ZMA MALE (90°) TO SMA FEMALE ADAPTER

Supplier's Site
RF Adapters - Between Series - SF1122-6031 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
SF1122-6031
RF Adapters - Between Series SF1122-6031
RF Adapters - Between Series ZMA Male (90o) to SMA F Adapter

RF Adapters - Between Series ZMA Male (90o) to SMA F Adapter

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number SF1122-6031-ND SF1122-6031 43AC7402 SF1122-6031
Product Name Coaxial Connector (RF) Adapters adapters Zma Male (90°) To Sma Female Adapter Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details