DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 2.4MM F STR BHD SD .085 MICROPOR | |
| 2.4MM F STR BHD SD .085 | |
| 2.4MM F STR NWF SLT | |
| 2.4MM F STR SD .085 MICROPOROUS | |
| 2.4MM F STR SD .085 | |
| 2.4MM F STR SQF SKT0.3 | |
| 2.4MM F THD SKT0.3 | |
| 2.4MM FF STR | |
| 2.4MM M STR SD .085 MICROPORUS | |
| 2.4MM M STR SQF SKT0.3 | |
| 2.4MM MF RA | |
| ACC 2 INSULATED WASHERS C100 | |
| ACC BLACK COVER | |
| ACC GL BD DIA 0.3 LG 1.92 C100 | |
| ACC GREY BOOT PROT DIA 6 C10 | |
| ACC GUIDE PIN COAX M | |
| ACC H-SHR DIA 12 C100 BLACK | |
| ACC REMOV CONT C10 | |
| ACC WHITE BOOT PROT DIA 6 C10 | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SHV Jack, Male Pin To SHV Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| BR2 / STRAIGHT PLUG CLAMP TYPE F | |
| BR2 Connector Jack, Female Socket 80Ohm Free Hanging (In-Line) Solder | |
| BR2 Connector Jack, Female Socket 80Ohm Panel Mount Solder | |
| BR2 Connector Plug, Male Pin 78Ohm Free Hanging (In-Line) Solder | |
| BR2 Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| BR2 Connector Receptacle, Female Socket 80Ohm Panel Mount Solder Cup | |
| CABLE TERM SMT CR 2.6/50 | |
| CABLE TERM SMT CR 2.6/50D C100 | |
| CABLE TERM SMT SD NMG | |
| COAXHD 8 CHANNELS TO 1.85 M-70GH | |
| COAXHD RECEPTACLE TR250 HWOB500 | |
| COAXI M 6COAX RA PCB METAL C25 | |
| COAXIPACK 2 / KIT = GUIDE PIN + | |
| COAXIPACK 2 / RIGHT ANGLE FEMALE | |
| COAXIPACK 2 / RIGHT ANGLE MALE H | |
| COAXIPACK 2 / RIGHT ANGLE MALE M | |
| COAXIPACK 2 / STRAIGHT FEMALE HO | |
| COAXIPACK 2 / STRAIGHT MALE HOUS | |
| COAXIPACK 2 / STRAIGHT MALE MODU | |
| Connector Bead For SMA Connectors | |
| Connector Bead For | |
| Connector Boot For | |
| Connector Cap (Cover) For | |
| Connector For SMA Connectors | |
| Connector Gasket For BNC Connectors | |
| Connector Gasket For N Type Connectors | |
| Connector Gasket For SMA Connectors | |
| Connector Housing Module For MCC2 Jacks | |
| Connector Housing Module For | |
| Connector Insulator For N Type and SMA Connectors | |
| Connector Insulator For SMA Connectors | |
| Connector Insulator For | |
| Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| Connector Latch For Female Housing Module | |
| Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Connector Sleeve For | |
| Connector Solder Tag For | |
| Connector Washer For | |
| Connector | |
| EMB F C1 BOBINE TR500 | |
| GLASS BEAD C100 | |
| GLASS BEAD | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder | |
| MCC2 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MCC2 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCC2 Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| MCC2 Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| MISC CMT STR R-MCX SMT SWITCH | |
| MMBX / SMT PLUG RECEPTACLE - REE | |
| MMBX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMBX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| MMBX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MMBX F C100 | |
| MMBX F F SMT EDGE TR650 | |
| MMBX F F SMT TR750 | |
| MMBX F SMT C100 | |
| MMBX MM SLID_SNAP CI13.75 C100 | |
| MMBX MM STR B2B 30.5 MM C100 | |
| MQ HT Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| MQHV F STR 24030 SQF 5/50 | |
| Pin Contact Coax Gold Solder SMA | |
| Pin Contact Coax Gold Solder | |
| PMAX F-F STR C101 | |
| PMAX M STR SNP PCB TR501 | |
| POWER-MAX / SCREW-ON MALE RECEPT | |
| POWER-MAX / STRAIGHT FEMALE-FEMA | |
| POWER-MAX / STRAIGHT MALE RECEPT | |
| QRE / NARROW FLANGE RECEPTACLE W | |
| QRE / RECTANGULAR FLANGE RECEPTA | |
| QRE F STR SQFP .085 EMI C100 | |
| QRE F STR THD PIN HERM C100 | |
| QRE M RA SD SHF5MAF-2 C100 | |
| QRE M STR SD .085 | |
| R-MCX / SMT SWITCH REEL OF 900 | |
| R-MCX / SMT SWITCH SMT REEL OF 2 | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV / STRAIGHT FEMALE CLAMP TYPE | |
| SHV Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SHV Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SHV F BHDP | |
| SMP / STRAIGHT MALE RECEPTACLE P | |
| SMP / STRAIGHT MALE RECEPTACLE S | |
| SMP Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMP Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMP Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMP-LOCK / MALE RECEPTACLE FOR P | |
| SMP-LOCK / RIGHT ANGLE JACK PCB | |
| SMP-MAX / STRAIGHT MALE RECEPTAC | |
| SMPCOM F PCB SB TR500 | |
| SMPCOM F RA CR 2.6/50D C100 | |
| SMPCOM FF 6.45MM C100 | |
| SMPCOM M STR BHD CR 2/50S LD | |
| SMPCOM M STR SMT SB TR500 | |
| SMPL F STR CR 2.6/50 C100 | |
| SMPL F STR SD .085 C100 | |
| SMPL M LD STR NWF PIN C100 | |
| SMPL M LD STR THD C100 | |
| SMPL M STR PCB | |
| SMPL M STR SMT END C100 | |
| SMPMAX F RA F CR 2.6/50S C100 | |
| SMPMAX F RA SD.085 C100 | |
| SMPMAX FF STR 11.35MM C100 | |
| SMPMAX FF STR 12.15 C100 | |
| SMPMAX FF STR 16.65 C100 | |
| SMPMAX FF STR 25.3MM C100 | |
| SMPMAX FF STR 45.15MM C100 | |
| SMPMAX FF STR 46.25MM C100 | |
| SMPMAX FF STR 51.15MM C100 | |
| SMPMAX FF STR 67.45MM C100 | |
| SMPMAX M SLD STR SMT TR500 HWOB1 | |
| SMPMAX M SLD STR THD PIN C100 | |
| SMPMAX M SNAP STR PCB TR400 | |
| SMPMAX M SNAP STR PCB TR500 | |
| SMPMAX M STR PCB SLIDE C40 | |
| SMPMAX M STR PCB SLIDE TR400 | |
| SMPMAX M STR PCB SLIDE | |
| SMPMAX M STR PCB SNAP | |
| SMPMAX M STR SNAP THD PIN C100 | |
| SMPMAX M STR THD SD .085 C100 | |
| SMPMAX M STR THD SNAP SD .085 | |
| Socket Contact Coax Gold Crimp SMA | |
| Socket Contact Coax Gold Solder | |
| TERM BNC M 4GHZ 1W CORD | |
| TERM NEX 10 M 6 GHZ 2W | |
| TERM SMPM F 18 GHZ 1W | |
| TERM SMPM M FD 18 GHZ 1W | |
| TERMINATION: 4.3-10 M SCREW 4 GH | |
| TERMINATION: 7-16 M 4 GHZ 12W | |
| TERMINATION: N F 1.5GHZ 1W 75 | |
| TERMINATION: N F 12GHZ 20W | |
| TERMINATION: N F 18GHZ 2W | |
| TERMINATION: N M 1.5GHZ 1W 75OH | |
| TERMINATION: QN M 4GHZ 1W 50OHMS | |
| TERMINATION: SMA F 18 GHZ 1W | |
| TERMINATION: SMA M 18GHZ 12W | |
| TERMINATION: SMA M 18GHZ 6W | |
| TERMINATION: SMB M 4GHZ 1W 50OHM | |
| TERMINATION: TNC F 18GHZ 2W | |
| TERMINATION: TNC M 18GHZ 12 | |
| TERMINATION: TNC M 18GHZ 20W | |
| Terminator Coax Connector 50 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug SMA 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket 4.3/10 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket 7/16 DIN 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket BMA 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket BNC 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket BNC 75 Ohms | |
| Terminator Coax Connector Jack, Female Socket N Type 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket SMA 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket SMP 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket TNC 50 Ohms | |
| Terminator Coax Connector MCX 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMB 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 1.0/2.3 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 1.6/5.6 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin 2.4mm (APC-2.4, OS-50) 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 4.3/10 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 7/16 DIN 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin QMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMP 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SSMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin TNC 50 Ohms | |
| THT20 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| THT20 Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup |
| << Prev | Next >> |