Adapter Coaxial Connector PTNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
SMA Female to PTNC Female Bulkhead Adapt
NO ROHS COMPLIANT: YES
RF COAX ADAPTER, PTNC-SMA JACK, 50 OHM; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Bulkhead Adapter; Convert From Coax Type:PTNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; RoHS Compliant: Yes
RF Adapters - Between Series SMA F to PTNC F Bulkhead Adapter
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF1134-6007-ND | SF1134-6007 | 96AC3651 | 42AC0100 | SF1134-6007 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | No Rohs Compliant Amphenol Sv Microwave | Rf Coax Adapter, Ptnc-Sma Jack, 50 Ohm; Connector Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Connector Type | SMA; TNC | SMA; TNC | SMA; TNC |