SV Microwave, Inc. adapters SF1122-6032

Description
ZMA Male (120°) to SMA Female Adapter
Request a Quote Datasheet
Description
ZMA Male (120°) to SMA Female Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
SF1122-6032
adapters SF1122-6032
ZMA Male (120°) to SMA Female Adapter

ZMA Male (120°) to SMA Female Adapter

Buy Now
Coaxial Connector (RF) Adapters - SF1122-6032-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1122-6032-ND
Coaxial Connector (RF) Adapters SF1122-6032-ND
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - SF1122-6032 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
SF1122-6032
RF Adapters - Between Series SF1122-6032
RF Adapters - Between Series ZMA M (120) to SMA F to SMA F Adapter

RF Adapters - Between Series ZMA M (120) to SMA F to SMA F Adapter

Buy Now Datasheet
Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 41AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
41AC9200
Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 41AC9200
RF ADAPTER, SMA JACK-ZMA PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:ZMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA JACK-ZMA PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:ZMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SF1122-6032 SF1122-6032-ND SF1122-6032 41AC9200
Product Name adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf Adapter, Sma Jack-Zma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details