SVK CONNECTOR
CONN 2.92MM JK STR 50OHM COMPRES Product overview: SF1575-6007 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SF1575-6007 can be used for catalog matching and distributor lookup.
Win Source Part Number: 986527-SF1575-6007
Category: Connectors, Interconnects>Coaxia
Series: 2.92mm
Features: Field Replaceable, For Hermetically Sealed Pin
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Compression
Connector Style: 2.92mm
Frequency - Max: 40 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 50
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polyetherimide (PEI)
Mating Cycles: 500
Mounting Type: Panel Mount, Threaded
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: SF1575
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Compression
RF Connectors / Coaxial Connectors 2.92mmF SparkplugCon W/REAR SOKT CONT
2.92mm Female Sparkplug Connector / Individual - Tray (Pack Fill Qty: 100)
| SV Microwave, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF1575-6007 | 437-SF1575-6007 | 986527-SF1575-6007 | SF1575-6007-ND | SF1575-6007 | 43AC7485 |
| Product Name | 50OHM Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | 2.92Mm Female Sparkplug Connector / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | ||||
| Termination | Compression |