SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF COAXIAL, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA FEM 2-Hole (CPW/Microstrip) FEM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF2921-61507-ND | 58AC8085 | SF2921-61507 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMA; Jack, Female Socket | SMA | |
| Mounting | Surface Mount | PCB |