SV Microwave, Inc. Coaxial Connector (RF) Assemblies SF2921-61450

Description
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - SF2921-61450-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
SF2921-61450-ND
Coaxial Connector (RF) Assemblies SF2921-61450-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression

SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - SF2921-61450 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
SF2921-61450
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) SF2921-61450
CONN,RF,SMA,FEM, EDGE MT PCB,SCRW MT(SLDRLSS)

CONN,RF,SMA,FEM, EDGE MT PCB,SCRW MT(SLDRLSS)

Buy Now
Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave - 43AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave
43AC8318
Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave 43AC8318
RF COAXIAL, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - SF2921-61450 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SF2921-61450
RF Connectors / Coaxial Connectors SF2921-61450
RF Connectors / Coaxial Connectors SMA F Solderless PCB Edge Mnt Conn 2 Hole

RF Connectors / Coaxial Connectors SMA F Solderless PCB Edge Mnt Conn 2 Hole

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number SF2921-61450-ND SF2921-61450 43AC8318 SF2921-61450
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-11075-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Bottom Entry
View Details
Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details