2.92mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
2.92MM PLUG CONN, 50 OHM, FLANGE; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors |
| Product Number | 1678-SF1511-60119-ND | 65AH1997 |
| Product Name | Coaxial Connector (RF) Assemblies | 2.92Mm Plug Conn, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | 2.92mm Connector; Plug, Male Pin | 2.92mm Connector |
| Mounting | Surface Mount | |
| Gender | Male / Plug |