2.4MM MALE TO 2.92MM MALE ADAPTER
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
RF ADAPTOR, 2.4MM-2.92MM PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
RF Adapters - Between Series 2.4mm M to 2.92mm M Adapter
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1116-6007 | SF1116-6007 | SF1116-6007-ND | 43AC7390 | SF1116-6007 |
| Product Name | adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Connector (RF) Adapters | Rf Adaptor, 2.4Mm-2.92Mm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Gender | Male / Plug | Male / Plug | Male / Plug; Female / Jack |