Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
1.85MM PLUG-2.92MM PLUG ADAPTER, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-SF1133-6022-ND | SF1133-6022 | 64AH2203 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | 1.85Mm Plug-2.92Mm Plug Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | 1.85mm Connector | 1.85mm Connector; 2.92mm Connector |