SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Female Flange Mount Connector, 2 Hol
SMA FEMALE FLNG MNT CONN 2 HOLE SLDR POT
SMA Female Flange Mount Connector, 2 Hole (Solder Pot) / Individual - Tray (Pack Fill Qty: 50)
RF Connectors / Coaxial Connectors SMA F FlangMountConn 2 Hole Solder Pot
| SV Microwave, Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF2950-6062 | 6932953 | SF2950-6062-ND | SF2950-6062 | SF2950-6062 | 96AC3654 | SF2950-6062 |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | SMA Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | No Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Connector Type | SMA | SMA | |||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight; Straight | Straight |