2.92mm Female to SMA Female Adapter
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF ADAPTOR, 2.92MM JACK-SMA JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
RF Adapters - Between Series 2.92mm F to SMA F Adapter DC-26.5GHZ
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1115-6005 | SF1115-6005-ND | 43AC7374 | SF1115-6005 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adaptor, 2.92Mm Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Connector Type | SMA | 2.92mm Connector; SMA | SMA |