Win Source Part Number: 1338514-SF2994-6001
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Series: SMA
Fastening Type: Threaded, Threaded
Package: Bulk
Frequency - Max: 12.4 GHz
Standard Package: 100
Impedance: 50Ohm
Body Material: Stainless Steel
Style: Right Angle
Center Contact Material: Beryllium Copper; Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Convert From (Adapter End): SMA Jack, Female Socket
Convert To (Adapter End): SMA Plug, Male Pin
Adapter Type: Plug to Jack
Adapter Series: SMA to SMA
Center Gender: Female to Male
Conversion Type: Same Series
Mounting Type: Free Hanging (In-Line) , Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: SF2994
California Prop 65: Warning Information
CONN ADAPT JACK-PLUG SMA 50 OHM Product overview: SF2994-6001 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-SF2994-6001 can be used for catalog matching and distributor lookup.
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
SMA Female to Male Adapter, R/A / Individual - Tray (Pack Fill Qty: 50)
RF Adapters - In Series SMA F to M Adapter, R/A
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF2994-6001 | 1338514-SF2994-6001 | 374-SF2994-6001 | SF2994-6001-ND | 43AC7521 | SF2994-6001 |
| Product Name | adapters | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters | 50 OHM Electronic Connector | Coaxial Connector (RF) Adapters | Sma Female To Male Adapter, R/a / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Adapters - In Series |
| Mounting | Free Hanging (In-Line) , Right Angle | Free Hanging (In-Line), Right Angle |