DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59
Product Name Notes
"""50 OHM SMPM PLUGS TO 65 GHZ"
4.1/9.5 MINI DIN MALE RIGHT ANGL
4.3-10 FEMALE BULKHEAD MOUNT LOW
4.3-10 MALE RIGHT ANGLE LOW PIM
50 OHM SMP PLUG, SURFACE MOUNT
7/16 DIN Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
ADAPT JACK-JACK SMPS 50 OHM .105
Adapter Coaxial Connector 1.85mm Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Triaxial Jack, Female Socket To NIM-CAMAC CD/N 549 Triaxial Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (2) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (3) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (4) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (5) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (8) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket (2)
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC MALE CRIMP STYLE CONNECTOR W
COAX ADAPT SMA TO RP-SMA
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO SMP
COAX ADAPT SMP TO 2.4MM
COAX ADAPT SMP TO 2.92MM
COAX ADAPT SMP TO SMP
CONN JACK SOLDER/SOLDER 4.3-10
CONN JACK SOLDER/SOLDER 7/16 DIN
CONN JACK SOLDER/SOLDER TYPE N
CONN PLUG CLAMP/NON-SOLDER CONTA
CONN PLUG CLAMP/SOLDER 1.85MM
CONN PLUG CLAMP/SOLDER BNC
CONN PLUG CRIMP/SOLDER BNC
CONN PLUG CRIMP/SOLDER SMA
CONN PLUG CRIMP/SOLDER TNC
CONN PLUG SOLDER 2.92MM
CONN PLUG SOLDER/SOLDER 1.85MM
CONN PLUG SOLDER/SOLDER 2.4MM
CONN PLUG SOLDER/SOLDER 2.92MM
CONN PLUG SOLDER/SOLDER 4.3-10
CONN PLUG SOLDER/SOLDER 7/16 DIN
CONN PLUG SOLDER/SOLDER SMA
CONN PLUG SOLDER/SOLDER TYPE N
Connector Strain Relief For RG-174 Cable
Connector Strain Relief For RG-58 Cable
Connector Strain Relief For RG-59 Cable
Connector
F Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
FAKRA RIGHT ANGLE PLUG PCB CONN
FAKRA VERTICAL PLUG CONN
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
LC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX, MALE, STRAIGHT CONNECTOR; C
MIL-STD-1553B TERMINATOR, 1000 O
MIL-STD-1553B TERMINATOR, 2000 O
MIL-STD-1553B TERMINATOR, 3000 O
MIL-STD-1553B TERMINATOR, 78 OHM
MINI FAKRA PLUG 1X1 PCB CONN. A
MINI FAKRA PLUG 2X2 PCB CONN. A
N Male Right Angle Low PIM Conne
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N-FEMALE BULKHEAD CONNECTOR
NEX10 MALE RIGHT ANGLE LOW PIM C
Pin Contact Coax Crimp TRS
QN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF ADAPTER, DC - 18GHZ 50
RF ADAPTER,DC - 18GHZ 50
RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMP Connector Jack, Male Pin 50Ohm Through Hole Solder
SMP Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Plug, Female Socket 50Ohm Panel Mount Solder
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMP Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMP PLUG
SMP RIGHT ANGLE CRIMP PLUG RG-31
SMP STRAIGHT PCB LIMITED DETENT
SMP STRAIGHT PCB SMOOTH BORE JAC
SMP STRAIGHT SOLDER PLUG 0.141-I
SMP STRAIGHT SOLDER PLUG RG-174
SMP, HD Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMPM Connector Plug, Male Pin 50Ohm Through Hole Solder
SMPS JACK STR 50 OHM FOR .047 CA
SMPS PLUG STR 50 OHM SMD
Socket Contact Coax Crimp TRS
Socket Contact Coax Gold Crimp TRS
SPACE QUALIFIED TERMINATION, SMA
SPACE QUALIFIED UNIVERSAL 3.5MM/
SQT-0182-M0-SMA-02
STANDARD SMB PLUG, RG316
STANDARD SMB PLUG, RG58
TERM JACK 1.0/2.3 1.2 VSWR
TERM JACK 2.4MM SS 1.45 VSWR
TERM JACK 2.92MM SS 1.25 VSWR
TERM JACK 7/16 DIN 1.2 VSWR
TERM JACK 7/16 DIN 1.25 VSWR
TERM JACK 7/16 DIN 1.3 VSWR
TERM JACK BNC 1.15 VSWR
TERM JACK BNC 1.25 VSWR
TERM JACK MCX 1.3 VSWR
TERM JACK MINI SMP 1.35 VSWR
TERM JACK MINI SMP 1.45 VSWR
TERM JACK MINI SMP 1.6 VSWR
TERM JACK MMCX 1.35 VSWR
TERM JACK SMA 1.2 VSWR
TERM JACK SMA 1.25 VSWR
TERM JACK SMA 1.3 VSWR
TERM JACK SMA SS 1.2 VSWR
TERM JACK SMA SS 1.3 VSWR
TERM JACK SMB 1.2 VSWR
TERM JACK SMC 1.35 VSWR
TERM JACK SMP 1.3 VSWR
TERM JACK SMP 1.35 VSWR
TERM JACK SSMC 1.35 VSWR
TERM JACK TNC 1.3 VSWR
TERM JACK TYPE N 1.15 VSWR
TERM JACK TYPE N 1.2 VSWR
TERM JACK TYPE N 1.25 VSWR
TERM JACK TYPE N 1.3 VSWR
TERM JACK TYPE N 1.35 VSWR
TERM PLUG 1.0/2.3 1.2 VSWR
TERM PLUG 1.85MM SS 1.45 VSWR
TERM PLUG 1.85MM SS 1.6 VSWR
TERM PLUG 2.4MM 1.45 VSWR
TERM PLUG 2.4MM SS 1.35 VSWR
TERM PLUG 2.4MM SS 1.45 VSWR
TERM PLUG 2.92MM 1.25 VSWR
TERM PLUG 2.92MM 1.45 VSWR
TERM PLUG 2.92MM SS 1.25 VSWR
TERM PLUG 2.92MM SS 1.35 VSWR
TERM PLUG 3.5MM 1.3 VSWR
TERM PLUG 7/16 DIN 1.2 VSWR
TERM PLUG 7/16 DIN 1.25 VSWR
TERM PLUG 7/16 DIN 1.35 VSWR
TERM PLUG BMA 1.25 VSWR
TERM PLUG BNC 1.15 VSWR
TERM PLUG BNC 1.2 VSWR
TERM PLUG BNC 1.25 VSWR
TERM PLUG BNC 1.3 VSWR
TERM PLUG BNC 1.35 VSWR
TERM PLUG MCX 1.3 VSWR
TERM PLUG MINI SMP 1.5 VSWR
TERM PLUG MMCX 1.35 VSWR
TERM PLUG QMA 1.15 VSWR
TERM PLUG SMA 1.15 VSWR
TERM PLUG SMA 1.2 VSWR
TERM PLUG SMA 1.25 VSWR
TERM PLUG SMA 1.35 VSWR
TERM PLUG SMA 50 WATTS
TERM PLUG SMA SS 1.1 VSWR
TERM PLUG SMA SS 1.15 VSWR
TERM PLUG SMA SS 1.2 VSWR
TERM PLUG SMA SS 1.25 VSWR
TERM PLUG SMA SS 1.3 VSWR
TERM PLUG SMA SS 1.35 VSWR
TERM PLUG SMB 1.2 VSWR
TERM PLUG SMC 1.3 VSWR
TERM PLUG SMP 1.5 VSWR
TERM PLUG SMP SS 1.2 VSWR
TERM PLUG SSMA SS 1.35 VSWR
TERM PLUG SSMC 1.3 VSWR
TERM PLUG TNC 1.2 VSWR
TERM PLUG TNC 1.25 VSWR
TERM PLUG TNC 1.3 VSWR
TERM PLUG TNC 1.35 VSWR
TERM PLUG TNC 1.5 VSWR
TERM PLUG TNC SS 1.25 VSWR
TERM PLUG TYPE N 1.15 VSWR
TERM PLUG TYPE N 1.2 VSWR
TERM PLUG TYPE N 1.25 VSWR
TERM PLUG TYPE N 1.3 VSWR
TERM PLUG TYPE N 1.35 VSWR
TERM PLUG TYPE N 1.4 VSWR
TERM PLUG TYPE N 1.45 VSWR
TERM PLUG TYPE N 1.5 VSWR
TERM PLUG TYPE N 50 WATTS
TERM PLUG TYPE N SS 1.25 VSWR
TERM PLUG UHF 1.3 VSWR
TERM PLUG ZMA 1.25 VSWR
TERM PLUG-JACK 7/16 DIN 1.2 VSWR
TERM SMP-F DC-18GHZ ROHS
TERMINATION 25W, DC - 18 GHZ
TERMINATION 25W, DC 18 GHZ, 50
TERMINATION 50W, DC 18 GHZ, 50
TERMINATION N-M 50W ROHS
TERMINATION, TRB PLUG, 2W, ROHS,
Terminator Coax Connector Jack, Female Socket SMP 50 Ohms
Terminator Coax Connector Jack, Female Socket SMPM 50 Ohms
Terminator Coax Connector Jack, Male Pin SMP 50 Ohms
Terminator Coax Connector Plug, Female Socket SMP 50 Ohms
TFLEX 402, 2.92 MM, MALE, STRAIG
TFLEX 402, TNC, MALE, STRAIGHT,
TFLEX 402, TYPE N, MALE, STRAIGH
TFLEX 405, SMA, MALE, RIGHT ANGL
TFLEX 405, SMP, FEMALE, STRAIGHT
TFLEX 405, TNC, FEMALE, BULKHEAD
TFLEX 405, TNC, MALE, STRAIGHT,
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Female Connector Crimp/Non-S
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

<< Prev Next >>