Adapter Coaxial Connector SMPM Plug, Male Pin To SMA Jack, Female Socket 50Ohm
SMPM MALE TO SMA FEMALE ADAPTER, SB
SMPM Male to SMA Female Adapter, SB
RF ADAPTER, SMPM PLUG-SMA JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series SMPM M to SMA F Adapter, SB
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1132-6026-ND | SF1132-6026 | SF1132-6026 | 41AC9202 | SF1132-6026 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | adapters | Rf Adapter, Smpm Plug-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Connector Type | SMA; SMP | SMA; SMP | SMA |