SV Microwave, Inc. SMA Connector SF2950-6061

Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet
Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF2950-6061 - SV Microwave, Inc.
West Palm Beach, FL, USA
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SMA Connector
SF2950-6061
SMA Connector SF2950-6061
SMA Female Flange Mount Connector, 4 Hol

SMA Female Flange Mount Connector, 4 Hol

Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - SF2950-6061 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
SF2950-6061
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) SF2950-6061
SMA FEMALE FLANGE MOUNT CONN 4 HOLE

SMA FEMALE FLANGE MOUNT CONN 4 HOLE

Buy Now
Coaxial Connector (RF) Assemblies - SF2950-6061-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
SF2950-6061-ND
Coaxial Connector (RF) Assemblies SF2950-6061-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Sma Female Flange Mount Connector, 4 Hole (Candlestick) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Sma Female Flange Mount Connector, 4 Hole (Candlestick) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7513
Sma Female Flange Mount Connector, 4 Hole (Candlestick) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7513
SMA Female Flange Mount Connector, 4 Hole (Candlestick) / Individual - Tray (Pack Fill Qty: 50)

SMA Female Flange Mount Connector, 4 Hole (Candlestick) / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site
RF Connectors / Coaxial Connectors - SF2950-6061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SF2950-6061
RF Connectors / Coaxial Connectors SF2950-6061
RF Connectors / Coaxial Connectors SMA F FlangMountConn 4 Hole Candlestick

RF Connectors / Coaxial Connectors SMA F FlangMountConn 4 Hole Candlestick

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number SF2950-6061 SF2950-6061 SF2950-6061 SF2950-6061-ND 43AC7513 SF2950-6061
Product Name SMA Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies Sma Female Flange Mount Connector, 4 Hole (Candlestick) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers