Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm
ZMA Male (130°|100°|130°) to SMA Fem
RF Adapters - Between Series ZMA M 130/100/130 to SMA F Adapter
ZMA MALE (130° 100° 130°) TO SMA FEMALE ADAPTER
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF1122-6033-ND | SF1122-6033 | SF1122-6033 | 43AC7403 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | RF Adapters - Between Series | Zma Male (130° 100° 130°) To Sma Female Adapter Amphenol Sv Microwave |
| Connector Type | SMA | SMA |