SV Microwave, Inc. Coaxial Connector (RF) Adapters SF1132-6067

Description
Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - SF1132-6067-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1132-6067-ND
Coaxial Connector (RF) Adapters SF1132-6067-ND
Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf Coax Adapter, Smpm Plug- Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 43AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adapter, Smpm Plug- Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
43AC7414
Rf Coax Adapter, Smpm Plug- Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 43AC7414
RF COAX ADAPTER, SMPM PLUG- PLUG, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:VITA 67.3 Series RoHS Compliant: Yes

RF COAX ADAPTER, SMPM PLUG- PLUG, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:VITA 67.3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - SF1132-6067 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
SF1132-6067
RF Adapters - Between Series SF1132-6067
RF Adapters - Between Series SMPM M - M VITA 67.3 Adapter, FD to SB

RF Adapters - Between Series SMPM M - M VITA 67.3 Adapter, FD to SB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number SF1132-6067-ND 43AC7414 SF1132-6067
Product Name Coaxial Connector (RF) Adapters Rf Coax Adapter, Smpm Plug- Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data