2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
RF CONNECTOR, 2.92MM PLUG, 50 OHM, CABLE; Connector Type:2.92mm Connector; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 2.92mm Male Connect for .047 Cable
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF1511-60069-ND | 41AC9205 | SF1511-60069 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Connector, 2.92Mm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Connector Type | 2.92mm Connector | 2.92mm Connector |