BMMA Male to SMA Female Bulkhead Adapte
Adapter Coaxial Connector BMMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - Between Series BMMA M to SMA F Bulkhead Adapter
RF COAX ADAPTER, OSSP PLUG-SMA JACK; Convert From Coax Type:OSSP; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF1114-6008 | SF1114-6008-ND | SF1114-6008 | 69AC4700 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Coax Adapter, Ossp Plug-Sma Jack; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA | SMA |