Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
2.92mm Female to 1.85mm Female Adapter
1.85MM JACK-2.92MM JACK ADAPTER, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-SF1133-6021-ND | SF1133-6021 | 64AH2202 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | 1.85Mm Jack-2.92Mm Jack Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | 1.85mm Connector | 1.85mm Connector; 2.92mm Connector |