DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57 58 59
Product Name Notes
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
1.85mm Connector Plug, Male Pin 50Ohm Panel Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Panel Mount Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Plug, Male Pin 50Ohm Panel Mount Compression
2.92mm Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To APC-7mm, Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To APC-7mm, Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Plug, Male Pin 50Ohm
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 75Ohm Through Hole, Right Angle Solder
COAX ADAPT 1.0/2.3 TO SMA
COAX ADAPT SMA TO SMA
Coax, Pin Center, Assembly Contact Gold Crimp 26 AWG Coaxial
Coax, Pin Center, Assembly Contact Gold Crimp 28 AWG Coaxial
Coax, Pin Center, Assembly Contact Gold Crimp Coaxial
CONN UMC RCPT STR 50 OHM SMD
CONNECTOR
FAKRA RIGHT ANGLE PLUG, CH=0.24M
FAKRA RIGHT ANGLE PLUG, CH=0.33M
FAKRA TWIN, RIGHT ANGLE PLUG, CH
FAKRA VERTICAL PLUG, H=15.5MM, P
FAKRA VERTICAL PLUG, PCB
IPEX MHF3 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
IPEX MHF4 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
Micro RF Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SEALED SMA PANEL MOUNT FEEDTHRU
SEALED SMA SEAL KIT, RG316
SEALED SMA SEAL KIT, RG58
SEALED SMB PANEL MOUNT FEEDTHRU
SEALED SMB SEAL KIT, RG316
SEALED SMB SEAL KIT, RG58
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Jack, Female Sockets 50Ohm Panel Mount, Through Hole Solder
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMA, Fakra Connector Plug, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB, Fakra Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMB, Fakra Connector Plug, Male Pin 50Ohm Panel Mount Crimp
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB-CAMERA MODULE BOARD MOUNT FA
SMB-CAMERA MODULE TO FAKRA PLUG
U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

<< Prev Next >>