SV Microwave, Inc. Connectors RF - Adaptors (Interseries, Gender, etc.) SF1590-6000

Description
2.92MM FEMALE TO FEMALE ADAPTER
Request a Quote Datasheet
Description
2.92MM FEMALE TO FEMALE ADAPTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - SF1590-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
SF1590-6000
Connectors RF - Adaptors (Interseries, Gender, etc.) SF1590-6000
2.92MM FEMALE TO FEMALE ADAPTER

2.92MM FEMALE TO FEMALE ADAPTER

Buy Now
Coaxial Connector (RF) Adapters - SF1590-6000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1590-6000-ND
Coaxial Connector (RF) Adapters SF1590-6000-ND
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
SF1590-6000
adapters SF1590-6000
2.92mm Female to Female Adapter

2.92mm Female to Female Adapter

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters - 1125956-SF1590-6000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters
1125956-SF1590-6000
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters 1125956-SF1590-6000
Win Source Part Number: 1125956-SF1590-6000 Category: Connectors, Interconnects>Coaxia l Connectors (RF) - Adapters Series: 2.92mm Fastening Type: Threaded, Threaded Package: Bulk Frequency - Max: 40 GHz Standard Package: 25 Impedance: 50Ohm Body Material: Stainless Steel Style: Straight Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polyetherimide (PEI) Mating Cycles: 500 Convert From (Adapter End): 2.92mm (OS-2.9) Jack, Female Socket Convert To (Adapter End): 2.92mm (OS-2.9) Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: 2.92mm to 2.92mm Center Gender: Female to Female Conversion Type: Same Series Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): SF1590-6000.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Amphenol SV Microwave Base Product Number: SF1590

Win Source Part Number: 1125956-SF1590-6000
Category: Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Series: 2.92mm
Fastening Type: Threaded, Threaded
Package: Bulk
Frequency - Max: 40 GHz
Standard Package: 25
Impedance: 50Ohm
Body Material: Stainless Steel
Style: Straight
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polyetherimide (PEI)
Mating Cycles: 500
Convert From (Adapter End): 2.92mm (OS-2.9) Jack, Female Socket
Convert To (Adapter End): 2.92mm (OS-2.9) Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: 2.92mm to 2.92mm
Center Gender: Female to Female
Conversion Type: Same Series
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): SF1590-6000.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: SF1590

Buy Now Datasheet
Rf Adapter, 2.92Mm-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 41AC9206 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 2.92Mm-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
41AC9206
Rf Adapter, 2.92Mm-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 41AC9206
RF ADAPTER, 2.92MM-2.92MM JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

RF ADAPTER, 2.92MM-2.92MM JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Adapter, 2.92Mm Ial Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 42AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 2.92Mm Ial Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
42AC0106
Rf Adapter, 2.92Mm Ial Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 42AC0106
RF ADAPTER, 2.92MM IAL JACK-JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector RoHS Compliant: Yes

RF ADAPTER, 2.92MM IAL JACK-JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - SF1590-6000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
SF1590-6000
RF Adapters - In Series SF1590-6000
RF Adapters - In Series 2.92mm F to F Adapt ADP DC-40GHZ

RF Adapters - In Series 2.92mm F to F Adapt ADP DC-40GHZ

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number SF1590-6000 SF1590-6000-ND SF1590-6000 1125956-SF1590-6000 41AC9206 SF1590-6000
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters adapters Connectors, Interconnects - Coaxial Connectors (RF) - Adapters Rf Adapter, 2.92Mm-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - In Series
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051869-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
5 suppliers
Cable Connectors - NCN-FB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details