Adapter Coaxial Connector SMA Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
2.92MM MALE TO SMA FEMALE ADAP INDIVIDUAL - TRAY (PACK FILL Q
RF Adapters - Between Series 2.92mm M to SMA F ADAPTER DC-26.5GHZ
RF ADAPTOR, 2.92MM PLUG-SMA JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SF1115-6009 | SF1115-6009-ND | SF1115-6009 | SF1115-6009 | 43AC7376 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Connectors Mil-Qualified, Unreviewed | RF Adapters - Between Series | Rf Adaptor, 2.92Mm Plug-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA | 2.92mm Connector; SMA |