SV Microwave, Inc. Coaxial Connector (RF) Adapters SF1116-6021

Description
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - SF1116-6021-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1116-6021-ND
Coaxial Connector (RF) Adapters SF1116-6021-ND
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPS Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
SF1116-6021
adapters SF1116-6021
SMPS Male to 2.4mm Female Adapter, FD

SMPS Male to 2.4mm Female Adapter, FD

Buy Now
Smps Male To 2.4Mm Female Adapter, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7392 - Newark, An Avnet Company
Chicago, IL, United States
Smps Male To 2.4Mm Female Adapter, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7392
Smps Male To 2.4Mm Female Adapter, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7392
SMPS Male to 2.4mm Female Adapter, FD / Individual - Tray (Pack Fill Qty: 50)

SMPS Male to 2.4mm Female Adapter, FD / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site
RF Adapters - Between Series - SF1116-6021 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
SF1116-6021
RF Adapters - Between Series SF1116-6021
RF Adapters - Between Series SMPS M to 2.4mm F Adapter, FD

RF Adapters - Between Series SMPS M to 2.4mm F Adapter, FD

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number SF1116-6021-ND SF1116-6021 43AC7392 SF1116-6021
Product Name Coaxial Connector (RF) Adapters adapters Smps Male To 2.4Mm Female Adapter, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1615400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details