Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Jack, Female Socket 50Ohm
ZMA Female (110°|140°|110°) to SMA F
RF Adapters - Between Series ZMA F 110/140/110 to SMA F Adapter
ZMA FEMALE (110° 140° 110°) TO SMA FEMALE ADAPTER
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF1187-6626-ND | SF1187-6626 | SF1187-6626 | 43AC7435 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | RF Adapters - Between Series | Zma Female (110° 140° 110°) To Sma Female Adapter Amphenol Sv Microwave |
| Connector Type | SMA | SMA |