Adapter Coaxial Connector SMPM Plug, Male Pin To SMA Jack, Female Socket 50Ohm
SMPM Male to SMA Female Adapter, FD
RF ADAPTER, SMPM PLUG-SMA JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series SMPM M to SMA F Adapter, FD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1132-6027-ND | SF1132-6027 | 41AC9203 | SF1132-6027 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Rf Adapter, Smpm Plug-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Connector Type | SMA; SMP | SMA; SMP | SMA |