SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMA PLUG CONN, 50 OHM, FLANGE, SCREW; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors |
| Product Number | 1678-SF2911-60973-1S-ND | 65AH2004 |
| Product Name | Coaxial Connector (RF) Assemblies | Sma Plug Conn, 50 Ohm, Flange, Screw; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | SMA; Plug, Male Pin | SMA |
| Mounting | Surface Mount | |
| Gender | Male / Plug |