SMPM MALE TO SMA FEMALE BULKHE INDIVIDUAL WITH BULK PIECE PAR
SMPM Male to SMA Female Bulkhead Sealed
Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
RF Adapters - Between Series SMPM M to SMA Fe Bkhd Sealed Adapter
RF ADAPTOR, SMA JACK-SMPM PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SF1132-6093 | SF1132-6093 | SF1132-6093-ND | SF1132-6093 | 84AC4142 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | adapters | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Adaptor, Sma Jack-Smpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMA; SMP | SMA | SMA; SMP |