SMA FEMALE FLANGE COMP MOUNT CONN, 2 HOLE
SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF COAXIAL, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:27GHz RoHS Compliant: Yes
RF COAXIAL, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA F PCB Comp/Mnt Connector 2 Hole
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF2921-61356 | SF2921-61356-ND | 37AC4439 | 42AC0113 | SF2921-61356 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | Rf Coaxial, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | Rf Coaxial, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA; Jack, Female Socket | SMA | SMA | ||
| Mounting | Surface Mount |