SV Microwave, Inc. adapters SF1115-6011

Description
2.92mm Male to SMA Male Adapter
Request a Quote Datasheet
Description
2.92mm Male to SMA Male Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
SF1115-6011
adapters SF1115-6011
2.92mm Male to SMA Male Adapter

2.92mm Male to SMA Male Adapter

Buy Now
Coaxial Connector (RF) Adapters - SF1115-6011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1115-6011-ND
Coaxial Connector (RF) Adapters SF1115-6011-ND
Adapter Coaxial Connector SMA Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm

Buy Now Datasheet
2.92Mm Male To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7377 - Newark, An Avnet Company
Chicago, IL, United States
2.92Mm Male To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7377
2.92Mm Male To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7377
2.92mm Male to SMA Male Adapter / Individual - Tray (Pack Fill Qty: 50)

2.92mm Male to SMA Male Adapter / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site
RF Adapters - Between Series - SF1115-6011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
SF1115-6011
RF Adapters - Between Series SF1115-6011
RF Adapters - Between Series 2.92mm M to SMA M Adapter

RF Adapters - Between Series 2.92mm M to SMA M Adapter

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number SF1115-6011 SF1115-6011-ND 43AC7377 SF1115-6011
Product Name adapters Coaxial Connector (RF) Adapters 2.92Mm Male To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Launch Connectors - NVLC-2F-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2383873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Geometry Straight
Frequency 0.000 to 6.000 GHz
View Details