Win Source Part Number: 1365232-SF1521-60070
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 48 pct.
Mfr: Amphenol SV Microwave
Series: 2.92mm
Package: Bag
Product Status: Active
Base Product Number: SF1521
Mounting Type: Surface Mount
HTSUS: 8536.69.4010
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Compression
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Mounting Feature: Flange
Housing Color: Silver
Impedance: 50Ohm
Body Material: Stainless Steel
Frequency - Max: 40 GHz
Mating Cycles: 500
Dielectric Material: Polyetherimide (PEI)
Connector Style: 2.92mm
California Prop 65: Warning Information
Number of Ports: 1
Shield Termination: Screw
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
2.92MM FEMALE FLANGE COMPRESSI CONN, 2 HOLE
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
CONN 2.92MM JACK STR 50 OHM SMD Product overview: SF1521-60070 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SF1521-60070 can be used for catalog matching and distributor lookup.
RF COAXIAL, 2.92MM JACK, 50 OHM, FLANGE; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Compress
RF Connectors / Coaxial Connectors 2.92mm F PCBComp/Mnt Connector 2 Hole
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 1365232-SF1521-60070 | SF1521-60070 | SF1521-60070-ND | 437-SF1521-60070 | 37AC4427 | SF1521-60070 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Connectors RF - Unreviewed | Coaxial Connector (RF) Assemblies | SMD 50 OHM Electronic Connector | Rf Coaxial, 2.92Mm Jack, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Termination | Compression | |||||
| Mounting | Surface Mount | Surface Mount | ||||
| Frequency | 40.000 GHz | |||||
| Category | Coaxial Connector; RF and Microwave Connector |