SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA FEMALE FLNGE COMP MOUNT CONN, 2 HOLE
Manufacturer: AMPHENOL
Win Source Part Number: 847213-SF2921-6920
Series: SMA
Features: Connector
Package: Bag
Family Name: SF2921
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF Connectors / Coaxial Connectors SMA F PCB Comp/Mnt Connector 2 Hole
SMA Female PCB Compression Mount Connector, 2 Hole / Individual - Tray (Pack Fill Qty: 50)
| SV Microwave, Inc. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SF2921-6920 | SF2921-6920 | 847213-SF2921-6920 | SF2921-6920-ND | SF2921-6920 | 37AC8575 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connectors (RF) - SF2921-6920 | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Sma Female Pcb Compression Mount Connector, 2 Hole / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave | |
| Connector Type | SMA | SMA; Jack, Female Socket |