SV Microwave, Inc. Coaxial Connector (RF) Assemblies SF1621-60048

Description
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
Request a Quote Datasheet
Description
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - SF1621-60048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
SF1621-60048-ND
Coaxial Connector (RF) Assemblies SF1621-60048-ND
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression

2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression

Buy Now Datasheet
Rf Coaxial, 2.4Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave - 58AC8079 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 2.4Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave
58AC8079
Rf Coaxial, 2.4Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave 58AC8079
RF COAXIAL, 2.4MM JACK, 50 OHM, PANEL; Connector Type:2.4mm Connector; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF COAXIAL, 2.4MM JACK, 50 OHM, PANEL; Connector Type:2.4mm Connector; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - SF1621-60048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SF1621-60048
RF Connectors / Coaxial Connectors SF1621-60048
RF Connectors / Coaxial Connectors 2.4mm FEM 2-Hole (CPW/Microstrip)

RF Connectors / Coaxial Connectors 2.4mm FEM 2-Hole (CPW/Microstrip)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number SF1621-60048-ND 58AC8079 SF1621-60048
Product Name Coaxial Connector (RF) Assemblies Rf Coaxial, 2.4Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type 2.4mm Connector; Jack, Female Socket 2.4mm Connector
Mounting Surface Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-025CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
RJ45 Connectors - 100616-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details