SV Microwave, Inc. Coaxial Connector (RF) Adapters SF1116-6072

Description
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-SF1116-6072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-SF1116-6072-ND
Coaxial Connector (RF) Adapters 1678-SF1116-6072-ND
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm

Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
SF1116-6072
adapters SF1116-6072
2.4mm Female to SMPM Male Adapter, SB

2.4mm Female to SMPM Male Adapter, SB

Buy Now
2.4Mm Jack-Smpm Plug Sb Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 64AH2198 - Newark, An Avnet Company
Chicago, IL, United States
2.4Mm Jack-Smpm Plug Sb Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
64AH2198
2.4Mm Jack-Smpm Plug Sb Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 64AH2198
2.4MM JACK-SMPM PLUG SB ADAPTER, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

2.4MM JACK-SMPM PLUG SB ADAPTER, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 1678-SF1116-6072-ND SF1116-6072 64AH2198
Product Name Coaxial Connector (RF) Adapters adapters 2.4Mm Jack-Smpm Plug Sb Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP 2.4mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 8.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2326482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1057279-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers