SV Microwave, Inc. adapters SF1133-6019

Description
2.92mm Male to 1.85mm Female Adapter
Request a Quote Datasheet
Description
2.92mm Male to 1.85mm Female Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
SF1133-6019
adapters SF1133-6019
2.92mm Male to 1.85mm Female Adapter

2.92mm Male to 1.85mm Female Adapter

Buy Now
Coaxial Connector (RF) Adapters - 1678-SF1133-6019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-SF1133-6019-ND
Coaxial Connector (RF) Adapters 1678-SF1133-6019-ND
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm

Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm

Buy Now Datasheet
1.85Mm Jack-2.92Mm Plug Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 64AH2200 - Newark, An Avnet Company
Chicago, IL, United States
1.85Mm Jack-2.92Mm Plug Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
64AH2200
1.85Mm Jack-2.92Mm Plug Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 64AH2200
1.85MM JACK-2.92MM PLUG ADAPTER, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

1.85MM JACK-2.92MM PLUG ADAPTER, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SF1133-6019 1678-SF1133-6019-ND 64AH2200
Product Name adapters Coaxial Connector (RF) Adapters 1.85Mm Jack-2.92Mm Plug Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type 1.85mm Connector 1.85mm Connector; 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details