Fairview Microwave Inc. Coaxial Connector (RF) Assemblies SC9229

Description
CONN JACK SOLDER TYPE N
Request a Quote Datasheet
Description
CONN JACK SOLDER TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-SC9229-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-SC9229-ND
Coaxial Connector (RF) Assemblies 5328-SC9229-ND
CONN JACK SOLDER TYPE N

CONN JACK SOLDER TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SC9229-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2326507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details